Status: | Unknown |
---|---|
Series: | VESD05A8A-HNH |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
12,460
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
51,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
7,741
in stock
|
Buy Now | |
element14
from US$0.19
|
7,266
in stock
|
Buy Now | |
Farnell
from US$0.17
|
7,266
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra compact LLP1713-9L package |
Low package profile < 0.6 mm |
8-line ESD protection |
Datasheet |
---|
VESD05A8A-HNH |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
ESD Suppressor TVS ±30KV 9-Pin LLP-1713 T/R | Avnet America |
ARRAY ESD 8-Line LL1713-9L | Rutronik |
ESD PROTECTION DIODE LLP1713-e4 | RS |
ESD DIODE 5V LLP1713-9L | TTI Europe |
Esd Protection Device, Array, 13 V, 4.5 V, Llp1713, 9 Rohs Compliant: Yes |Vishay VESD05A8A-HNH-GS08 | Newark Electronics |
DIODE, TVS, ARRAY, 5V, LLP1713 | element14 |
8 Line 65 W 8 V Uni-Directional SMT ESD-Protection Diode Array - LLP1713-9L | Future Electronics |
ESD Suppressor TVS �30KV 9-Pin LLP-1713 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VESD05A8A-HNH-GS08?
Additional datasheets, footprints and schematics for VESD05A8A-HNH-GS08 are listed on our Part Details page. You can also find images and similar parts to VESD05A8A-HNH-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD05A8A-HNH-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD05A8A-HNH-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD05A8A-HNH-GS08 fall under?
The VESD05A8A-HNH-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD05A8A-HNH-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD05A8A-HNH-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD05A8A-HNH-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VESD05A8A-HNH-GS08 have stock available?
Authorised distributors including Avnet America, Rutronik, RS, TTI Europe and Newark Electronics have stock available or on a lead time for VESD05A8A-HNH-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD05A8A-HNH-GS08 often in real-time on the comparison pages.
What if I can't find stock of VESD05A8A-HNH-GS08?
You can fill out our help required form which you can use to request a quote for VESD05A8A-HNH-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.