Status: | Unknown |
---|---|
Series: | VESD05A1B-HD1 |
RoHS: | Compliant |
Prices starting from US$0.0417
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0439
|
88,000
in stock
|
Buy Now | |
Rutronik
from US$0.0442
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.0426
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.0417
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra compact LLP1006-2L package |
Low package height < 0.4 mm |
1-line ESD protection |
Datasheet |
---|
VESD05A1B-HD1 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
VESD05A Series 11 V 19 pF Bi-Directional ESD Protection Diode - LLP1006-2L | Future Electronics |
ARRAY ESD UNI 6,8V LLP1006-2L | Rutronik |
ESD PROTECTION DIODE LLP1006-e4 | RS |
Diode, Esd Protection, Llp1006 | Newark Electronics |
ESD Suppressor TVS ±30KV 2-Pin LLP T/R | Avnet America |
69R7268 | element14 |
ESD DIODE 5V LLP1006-2L | TTI Europe |
DIODE, ESD PROTECTION, LLP1006 | Farnell |
ESD Suppressor TVS �30KV 2-Pin LLP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VESD05A1B-HD1-GS08?
Additional datasheets, footprints and schematics for VESD05A1B-HD1-GS08 are listed on our Part Details page. You can also find images and similar parts to VESD05A1B-HD1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD05A1B-HD1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD05A1B-HD1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD05A1B-HD1-GS08 fall under?
The VESD05A1B-HD1-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD05A1B-HD1-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD05A1B-HD1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD05A1B-HD1-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VESD05A1B-HD1-GS08 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for VESD05A1B-HD1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD05A1B-HD1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VESD05A1B-HD1-GS08?
You can fill out our help required form which you can use to request a quote for VESD05A1B-HD1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.