Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
9,865
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Avnet America
-
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | LLP1006 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 192W |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
ARRAY ESD UNI 5V LLP1006-2L | Rutronik |
ESD Suppressors / TVS Diodes 5.0 Volt 16 Amp | Future Electronics |
ESD Suppressor TVS ±30KV 2-Pin LLP T/R | Avnet America |
Diode, Esd Protection, Llp1006 | Newark Electronics |
ESD PROTECTION DIO LLP1006-2L | TTI Europe |
ESD Suppressor TVS �30KV 2-Pin LLP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VESD05A1A-HD1-GS08?
Additional datasheets, footprints and schematics for VESD05A1A-HD1-GS08 are listed on our Part Details page. You can also find images and similar parts to VESD05A1A-HD1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD05A1A-HD1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD05A1A-HD1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD05A1A-HD1-GS08 fall under?
The VESD05A1A-HD1-GS08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD05A1A-HD1-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD05A1A-HD1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD05A1A-HD1-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VESD05A1A-HD1-GS08 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for VESD05A1A-HD1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD05A1A-HD1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VESD05A1A-HD1-GS08?
You can fill out our help required form which you can use to request a quote for VESD05A1A-HD1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.