VESD05A1-02V-G-08 Fuses & Circuit Protection by Vishay Intertechnology

ESD PROTECTION DIODE 12V SOD-523

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Clamping Voltage Vc Max 12V
Diode Case Style SOD-523
No. of Pins 2Pins
Operating Voltage 5V
Power Dissipation Pd 192W
Product Range -
Automotive Qualification Standard -

Alternative Descriptions

ESD PROTECTION DIODE, 12V, SOD-523 | Farnell
Esd Protection Diode, 12V, Sod-523, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VESD05A1-02V-G-08?

Additional datasheets, footprints and schematics for VESD05A1-02V-G-08 are listed on our Part Details page. You can also find images and similar parts to VESD05A1-02V-G-08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VESD05A1-02V-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD05A1-02V-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VESD05A1-02V-G-08 fall under?

The VESD05A1-02V-G-08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to VESD05A1-02V-G-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VESD05A1-02V-G-08 you can contact the distributor directly for product support, shipping queries etc.

Is the VESD05A1-02V-G-08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VESD05A1-02V-G-08 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VESD05A1-02V-G-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VESD05A1-02V-G-08 often in real-time on the comparison pages.

What if I can't find stock of VESD05A1-02V-G-08?

You can fill out our help required form which you can use to request a quote for VESD05A1-02V-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay