Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0453
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
23,179
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.0453
|
56,000
in stock
|
Buy Now | |
element14
from US$0.07
|
23,179
in stock
|
Buy Now | |
Future Electronics
from US$0.0466
|
8,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Clamping Voltage Vc Max | 9V |
---|---|
Diode Case Style | LLP1006 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 31W |
Product Range | - |
Automotive Qualification Standard | - |
Breakdown Voltage Vbr | 6V |
Esd Protection Diode Llp1006-E4-G Rohs Compliant: No |Vishay VESD03A1B-HD1-GS08 | Newark Electronics |
ESD Suppressor TVS ±30KV 2-Pin LLP T/R | Avnet America |
DIODE, ESD PROTECTION, LLP1006 | element14 |
Single Channel 3.3 V Bi-Directional SMT ESD Protection Diode - LLP1006-2L | Future Electronics |
ESD PROTECTION DIO LLP1006-2L | TTI Europe |
Where can I find additional details, specifications and documents for a VESD03A1B-HD1-GS08?
Additional datasheets, footprints and schematics for VESD03A1B-HD1-GS08 are listed on our Part Details page. You can also find images and similar parts to VESD03A1B-HD1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD03A1B-HD1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD03A1B-HD1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD03A1B-HD1-GS08 fall under?
The VESD03A1B-HD1-GS08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD03A1B-HD1-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD03A1B-HD1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD03A1B-HD1-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VESD03A1B-HD1-GS08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for VESD03A1B-HD1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD03A1B-HD1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VESD03A1B-HD1-GS08?
You can fill out our help required form which you can use to request a quote for VESD03A1B-HD1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.