Status: | Unknown |
---|---|
Series: | VESD0 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 9V |
---|---|
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | 63W |
Product Range | VESD0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | ESD Protection |
Esd Protection Diode, 1V, Sod-523-2, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a VESD01-02V-G-08?
Additional datasheets, footprints and schematics for VESD01-02V-G-08 are listed on our Part Details page. You can also find images and similar parts to VESD01-02V-G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VESD01-02V-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VESD01-02V-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VESD01-02V-G-08 fall under?
The VESD01-02V-G-08 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VESD01-02V-G-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VESD01-02V-G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VESD01-02V-G-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VESD01-02V-G-08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VESD01-02V-G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VESD01-02V-G-08 often in real-time on the comparison pages.
What if I can't find stock of VESD01-02V-G-08?
You can fill out our help required form which you can use to request a quote for VESD01-02V-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.