Status: | Unknown |
---|---|
Series: | Versaflex Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
TTI Europe
from US$1.01
|
9,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$135.82
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now |
Sleeving / Tubing Type | Expandable |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 9.525mm |
Length - Metric | 150m |
Length - Imperial | 492.1ft |
Product Range | Versaflex Series |
SVHC | No SVHC (27-Jun-2018) |
VERSAFLEX-3/8-0-SP | TTI Europe |
Spiral Wraps Sleeves Tubing&Conduit BRAID .394 | Rapid Electronics |
Sleeving, Expandable Braided, 9.525Mm, Black, Per M | Newark Electronics |
Raychem, Sleeving, Expandable, Braided, Polyester, 3/8 in., 900 M Spool | TE Connectivity VERSAFLEX-3/8-0-SP | RS Americas |
SLEEVING, EXPANDABLE BRAIDED, 9.525MM, B | element14 |
Where can I find additional details, specifications and documents for a VERSAFLEX-3/8-0-SP?
Additional datasheets, footprints and schematics for VERSAFLEX-3/8-0-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFLEX-3/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFLEX-3/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFLEX-3/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFLEX-3/8-0-SP fall under?
The VERSAFLEX-3/8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFLEX-3/8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFLEX-3/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFLEX-3/8-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFLEX-3/8-0-SP have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for VERSAFLEX-3/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFLEX-3/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFLEX-3/8-0-SP?
You can fill out our help required form which you can use to request a quote for VERSAFLEX-3/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.