Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.189" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 50ft |
Length - Metric | 15.24m |
RoHS Compliant | Yes |
Heat Shrink Tubing and Sleeves 3/16 50' MINI-SP | Rapid Electronics |
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 50Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a VERSAFIT-MINI-SPL-3/16-BK?
Additional datasheets, footprints and schematics for VERSAFIT-MINI-SPL-3/16-BK are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-MINI-SPL-3/16-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-MINI-SPL-3/16-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-MINI-SPL-3/16-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-MINI-SPL-3/16-BK fall under?
The VERSAFIT-MINI-SPL-3/16-BK is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-MINI-SPL-3/16-BK when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-MINI-SPL-3/16-BK you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-MINI-SPL-3/16-BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VERSAFIT-MINI-SPL-3/16-BK have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for VERSAFIT-MINI-SPL-3/16-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-MINI-SPL-3/16-BK often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-MINI-SPL-3/16-BK?
You can fill out our help required form which you can use to request a quote for VERSAFIT-MINI-SPL-3/16-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.