Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$113.95
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
28,800
in stock
|
Buy Now | |
WireMasters
from US$0.42
|
24,516
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
6,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
4,800
in stock
|
Buy Now | |
element14
from US$72.00
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$74.48
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.205" |
I.D. Supplied - Metric | 5.21mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492ft |
Length - Metric | 150m |
I.D. Recovered Max - Metric | 2.4mm |
Y M23053/5-105-0, 305-0 | Heilind Electronics |
Heatshrinkable Tubing | WireMasters |
VERSAFIT-3/16-0-SP | TTI Europe |
HEAT-SHRINK TUBING, 2:1, BLACK, 5.21MM | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, 5.21MM | Farnell |
Heat Shrink Tubing, 5.21Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a VERSAFIT-3/16-0-SP?
Additional datasheets, footprints and schematics for VERSAFIT-3/16-0-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-3/16-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-3/16-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-3/16-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-3/16-0-SP fall under?
The VERSAFIT-3/16-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-3/16-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-3/16-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-3/16-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFIT-3/16-0-SP have stock available?
Authorised distributors including Heilind Electronics, WireMasters, TTI Europe, Heilind Electronics Asia and element14 have stock available or on a lead time for VERSAFIT-3/16-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-3/16-0-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-3/16-0-SP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-3/16-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.