Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 3.09" |
I.D. Supplied - Metric | 78.49mm |
Shrink Tubing / Boot Colour | Black |
I.D. Recovered Max - Imperial | 1.5" |
I.D. Recovered Max - Metric | 38.1mm |
RoHS Compliant | Yes |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Versafit-3-0-Sp Rohs Compliant: Yes |Raychem Te Connectivity VERSAFIT-3-0-SP | Newark Electronics |
Where can I find additional details, specifications and documents for a VERSAFIT-3-0-SP.?
Additional datasheets, footprints and schematics for VERSAFIT-3-0-SP. are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-3-0-SP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-3-0-SP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-3-0-SP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-3-0-SP. fall under?
The VERSAFIT-3-0-SP. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-3-0-SP. when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-3-0-SP. you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-3-0-SP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VERSAFIT-3-0-SP. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for VERSAFIT-3-0-SP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-3-0-SP. often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-3-0-SP.?
You can fill out our help required form which you can use to request a quote for VERSAFIT-3-0-SP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.