Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
8,775
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
8,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
1,462
in stock
|
Buy Now | |
WireMasters
from US$0.51
|
574
in stock
|
Buy Now | |
element14
from US$80.80
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.135" |
I.D. Supplied - Metric | 3.43mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 60ft |
Length - Metric | 18.29m |
RoHS Compliant | Yes |
Y M23053/5-304-0 VERSAFIT-1/8-0- | Heilind Electronics |
VERSAFIT-1/8-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Interconnect Wire Cable |Te Connectivity VERSAFIT-1/8-0-SP | Newark Electronics |
Where can I find additional details, specifications and documents for a VERSAFIT-1/8-0-SP?
Additional datasheets, footprints and schematics for VERSAFIT-1/8-0-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-1/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-1/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-1/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-1/8-0-SP fall under?
The VERSAFIT-1/8-0-SP is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-1/8-0-SP when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-1/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-1/8-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VERSAFIT-1/8-0-SP have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, WireMasters and element14 have stock available or on a lead time for VERSAFIT-1/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-1/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-1/8-0-SP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-1/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.