VERSAFIT-1/4-KT1-REFILL Cable by TE Connectivity

HEAT SHRINK TUBING KIT REFILL 29 PIECES XLPO BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.67

Distributor Stock
Logo for Farnell
Farnell
from US$6.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.67
-
Buy Now
Logo for element14
element14
from US$6.60
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Kit Contents 28 6" long Pcs. of 1/4" Versafit&trade
Product Range -
Colour Black
Expanded Inner Diameter 0.28"
Length 6"

Alternative Descriptions

Heat Shrink Tubing Kit Refill, 29 Pieces, Xlpo, Black | Newark Electronics
HEAT SHRINK TUBING KIT REFILL, 29 PIECES, XLPO, BLACK | element14
Cable Accessories Heat Shrinkable Tubing Polyolefin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VERSAFIT-1/4-KT1-REFILL?

Additional datasheets, footprints and schematics for VERSAFIT-1/4-KT1-REFILL are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-1/4-KT1-REFILL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VERSAFIT-1/4-KT1-REFILL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-1/4-KT1-REFILL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VERSAFIT-1/4-KT1-REFILL fall under?

The VERSAFIT-1/4-KT1-REFILL is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to VERSAFIT-1/4-KT1-REFILL when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-1/4-KT1-REFILL you can contact the distributor directly for product support, shipping queries etc.

Is the VERSAFIT-1/4-KT1-REFILL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VERSAFIT-1/4-KT1-REFILL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VERSAFIT-1/4-KT1-REFILL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VERSAFIT-1/4-KT1-REFILL often in real-time on the comparison pages.

What if I can't find stock of VERSAFIT-1/4-KT1-REFILL?

You can fill out our help required form which you can use to request a quote for VERSAFIT-1/4-KT1-REFILL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay