Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.76
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
8,933
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
1,489
in stock
|
Buy Now | |
Rapid Electronics
from US$3.32
|
1,260
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
1,260
in stock
|
Buy Now | |
TTI Europe
from US$1.78
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$62.64
|
1
in stock
|
Buy Now | |
element14
from US$64.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.54" |
I.D. Supplied - Metric | 13.72mm |
Shrink Tubing / Boot Colour | Black |
I.D. Recovered Max - Imperial | 0.25" |
I.D. Recovered Max - Metric | 6.4mm |
RoHS Compliant | Yes |
Y M23053/5-308-0 VERSAFIT-1/2-0- | Heilind Electronics |
Heat Shrink Tubing and Sleeves VERSAFIT-1/2-0-SP | Rapid Electronics |
VERSAFIT-1/2-0-SP | TTI Europe |
Heat-Shrink Tubing, 2:1, Black, 13.72Mm Rohs Compliant: Yes |Raychem Te Connectivity VERSAFIT-1/2-0-SP | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, BLACK, 13.72MM | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, 13.72MM | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a VERSAFIT-1/2-0-SP.?
Additional datasheets, footprints and schematics for VERSAFIT-1/2-0-SP. are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-1/2-0-SP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-1/2-0-SP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-1/2-0-SP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-1/2-0-SP. fall under?
The VERSAFIT-1/2-0-SP. is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-1/2-0-SP. when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-1/2-0-SP. you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-1/2-0-SP. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VERSAFIT-1/2-0-SP. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for VERSAFIT-1/2-0-SP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-1/2-0-SP. often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-1/2-0-SP.?
You can fill out our help required form which you can use to request a quote for VERSAFIT-1/2-0-SP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.