Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.70
|
6,435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.70
|
1,287
in stock
|
Buy Now | |
Rapid Electronics
from US$2.93
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
300
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$2.03
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.805" |
I.D. Supplied - Metric | 20.45mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
NB14354001 M23053/5-109-0 M23053/5-309-0 VERSAFIT-3/4-0- | Heilind Electronics |
Heat Shrink Tubing and Sleeves HS-TBG .805 FL BK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
VERSAFIT-3/4-0-FSP | TTI Europe |
Heat Shrink Tubing, 20.45Mm Id, Po, Black, 25Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a VERSAFIT-3/4-0-FSP?
Additional datasheets, footprints and schematics for VERSAFIT-3/4-0-FSP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-3/4-0-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-3/4-0-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-3/4-0-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-3/4-0-FSP fall under?
The VERSAFIT-3/4-0-FSP is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-3/4-0-FSP when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-3/4-0-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-3/4-0-FSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VERSAFIT-3/4-0-FSP have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for VERSAFIT-3/4-0-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-3/4-0-FSP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-3/4-0-FSP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-3/4-0-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.