Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
8,110
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
3,805
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,868
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 850nm |
---|---|
Viewing Angle | 30° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Phototransistor NPN 470-1090nm SMD2 RGW | RS |
VEMT2520 Series 850 nm Wavelength â–’30â–‘ 20 V Silicon NPN Phototransistor | Future Electronics |
PHOTO TRANSISTOR, NPN, SMD | element14 |
Phototransistor, Smd, Dome Lens | Newark Electronics |
PHOTOTRANSISTOR GULLWIN AECQ101 | Rutronik |
Phototransistor Chip Silicon 850nm 2-Pin SMD T/R | Avnet America |
PHOTO TRAN GULLW-E3 470-1090NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMT2520X01?
Additional datasheets, footprints and schematics for VEMT2520X01 are listed on our Part Details page. You can also find images and similar parts to VEMT2520X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT2520X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT2520X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT2520X01 fall under?
The VEMT2520X01 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT2520X01 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT2520X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT2520X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT2520X01 have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for VEMT2520X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT2520X01 often in real-time on the comparison pages.
What if I can't find stock of VEMT2520X01?
You can fill out our help required form which you can use to request a quote for VEMT2520X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.