Status: | Unknown |
---|---|
Series: | VEML7700 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
21,270
in stock
|
Buy Now | |
element14
from US$0.59
|
13,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
12,218
in stock
|
Buy Now | |
Farnell
from US$0.84
|
12,218
in stock
|
Buy Now | |
Avnet America
-
|
2,200
in stock
|
Buy Now | |
Rutronik
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Package: side view |
Dimensions (L x W x H in mm): 6.8 x 2.35 x 3.0 |
Application Notes |
---|
Application Note |
Datasheet |
---|
VEML7700 |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
16Bit Ambient Light Sensor I2C 6.8x2.3mm | RS |
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD | element14 |
Ambient Light Sensor, I2C, 3.6V, Smd | Newark Electronics |
Light to Digital Ambient Light Sensor Digital 0lux to 167000lux 8-Pin SMD T/R | Avnet America |
High Accuracy ALS | Rutronik |
VEML7700-TT | Future Electronics |
ALS W I2C INTERFACE SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VEML7700-TT?
Additional datasheets, footprints and schematics for VEML7700-TT are listed on our Part Details page. You can also find images and similar parts to VEML7700-TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEML7700-TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML7700-TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEML7700-TT fall under?
The VEML7700-TT is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to VEML7700-TT when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEML7700-TT you can contact the distributor directly for product support, shipping queries etc.
Is the VEML7700-TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEML7700-TT have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for VEML7700-TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEML7700-TT often in real-time on the comparison pages.
What if I can't find stock of VEML7700-TT?
You can fill out our help required form which you can use to request a quote for VEML7700-TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.