VEML6070 Sensors & Transducers by Vishay Intertechnology

SENSOR UV LIGHT 5.5V 16BIT DIGITAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

VEML6070 is an advanced ultraviolet (UV) light sensor with I2C protocol interface and designed by the CMOS process. It is easily operated via a simple I2C command. The active acknowledge (ACK) feature with threshold windows setting allows the UV sensor to send out a UVI alert message. Under a strong solar UVI condition, the smart ACK signal can be easily implemented by the software programming. VEML6070 incorporates a photodiode, amplifiers, and analog / digital circuits into a single chip. VEML6070’s adoption of FiltronTM UV technology provides the best spectral sensitivity to cover UV spectrum sensing. It has an excellent temperature compensation and a robust refresh rate setting that does not use an external RC low pass filter. VEML6070 has linear sensitivity to solar UV light and is easily adjusted by an external resistor. Software shutdown mode is provided, which reduces power consumption to be less than 1 μA. VEML6070’s operating voltage ranges from 2.7 V to 5.5 V.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for element14
element14
from US$1.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Sensor Output Digital
Sensing Range Max -
Supply Voltage DC Min 2.7V
Supply Voltage DC Max 5.5V
Output Current -
Product Range -
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

SENSOR, UV LIGHT, 5.5V, 16BIT, DIGITAL | Farnell
Uv Light Sensor, 355Nm, I2C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VEML6070?

Additional datasheets, footprints and schematics for VEML6070 are listed on our Part Details page. You can also find images and similar parts to VEML6070 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VEML6070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML6070 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VEML6070 fall under?

The VEML6070 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to VEML6070 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VEML6070 you can contact the distributor directly for product support, shipping queries etc.

Is the VEML6070 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VEML6070 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VEML6070.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VEML6070 often in real-time on the comparison pages.

What if I can't find stock of VEML6070?

You can fill out our help required form which you can use to request a quote for VEML6070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay