Status: | Unknown |
---|---|
Series: | VEML6040 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
1,916
in stock
|
Buy Now | |
element14
from US$1.20
|
1,916
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,916
in stock
|
Buy Now | |
Rutronik
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Dimensions (L x W x H in mm): 2.0 x 1.25 x 1.0 |
Integrated modules: color sensor (RGBW) and signal conditioning IC |
Application Notes |
---|
Application Note |
Datasheet |
---|
VEML6040 |
General Information |
---|
VEML6040 Sensor Board Files |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
RGBW Colour Sensor with I2C 2x1.25mm | RS |
VEML6040 Series 3.6 V 2 x 1.25 x 1 mm RGBW Color Sensor with I2C Interface | Future Electronics |
RGBW SOR I2C 650,550,450NM | TTI Europe |
Colour Sensor, 3.6V, 16Bit, Digital | Newark Electronics |
COLOUR SENSOR, 3.6V, 16BIT, DIGITAL | element14 |
RGBW Color Sensor with I²C | Rutronik |
Photo Sensor RGBW Color LED Open Drain-OUT Solder 4-Pin OPLGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a VEML6040A3OG?
Additional datasheets, footprints and schematics for VEML6040A3OG are listed on our Part Details page. You can also find images and similar parts to VEML6040A3OG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEML6040A3OG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML6040A3OG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEML6040A3OG fall under?
The VEML6040A3OG is listed under Sensors & Transducers > Sensors > Light Sensors > Color Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to VEML6040A3OG when available in the Color Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEML6040A3OG you can contact the distributor directly for product support, shipping queries etc.
Is the VEML6040A3OG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEML6040A3OG have stock available?
Authorised distributors including RS, Future Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VEML6040A3OG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEML6040A3OG often in real-time on the comparison pages.
What if I can't find stock of VEML6040A3OG?
You can fill out our help required form which you can use to request a quote for VEML6040A3OG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.