Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
22,370
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
9,000
in stock
|
Buy Now | |
element14
from US$1.03
|
7,074
in stock
|
Buy Now | |
Farnell
from US$1.04
|
7,074
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
2,925
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
100
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 2 x 2 x 0.87 |
Integrated modules: ambient light sensor (ALS) |
Application Notes |
---|
Application Note |
Datasheet |
---|
VEML6030 |
General Information |
---|
VEML6030 Sensor Board Files |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
16-Bit Ambient Light Sensor I2C 2x2mm | RS |
ALS WITH I2C SMD | TTI Europe |
AMBIENT LIGHT SENSOR, I2C, 3.6V, SMD | element14 |
Ambient Light Sensor, I2C, 3.6V, Smd | Newark Electronics |
Light to Digital Ambient Light Sensor I2C Digital-OUT 0lux to 120000lux 6-Pin SMD T/R | Avnet Asia |
High Accuracy ALS I²C | Rutronik |
VEML6030 Series 3.6 V 2 x 2 x 0.85 mm I2C High Accuracy Ambient Light Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a VEML6030?
Additional datasheets, footprints and schematics for VEML6030 are listed on our Part Details page. You can also find images and similar parts to VEML6030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEML6030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEML6030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEML6030 fall under?
The VEML6030 is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to VEML6030 when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEML6030 you can contact the distributor directly for product support, shipping queries etc.
Is the VEML6030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEML6030 have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and CoreStaff have stock available or on a lead time for VEML6030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEML6030 often in real-time on the comparison pages.
What if I can't find stock of VEML6030?
You can fill out our help required form which you can use to request a quote for VEML6030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.