Status: | Unknown |
---|---|
Series: | VEMI85AB-HGK |
RoHS: | Compliant |
Ultra compact LLP3313-17L package |
Low package profile of 0.6 mm |
8-channel EMI-filter |
Datasheet |
---|
VEMI85AB-HGK |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Emi Filter | Newark Electronics |
EMI Filter Flat Style SMD T/R | Avnet America |
69R7265 | element14 |
8CH EMI FILTER 5V LLP3313-17L | TTI Europe |
EMI FILTER | Farnell |
Where can I find additional details, specifications and documents for a VEMI85AB-HGK-GS08?
Additional datasheets, footprints and schematics for VEMI85AB-HGK-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMI85AB-HGK-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMI85AB-HGK-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMI85AB-HGK-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMI85AB-HGK-GS08 fall under?
The VEMI85AB-HGK-GS08 is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to VEMI85AB-HGK-GS08 when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMI85AB-HGK-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMI85AB-HGK-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEMI85AB-HGK-GS08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for VEMI85AB-HGK-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMI85AB-HGK-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMI85AB-HGK-GS08?
You can fill out our help required form which you can use to request a quote for VEMI85AB-HGK-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.