Status: | Unknown |
---|---|
Series: | VEMI45AA-HNH |
RoHS: | Compliant |
Prices starting from US$0.09
Ultra compact LLP1713-9L package |
Low package profile of 0.6 mm |
4-channel EMI-filter |
Datasheet |
---|
VEMI45AA-HNH |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
ESD PROTECTION DIODE LLP1713-e4 | RS |
EMI Filter+ESD 4CH LLP1713-9L | Rutronik |
Emi Filter/Tvs Diode, 5V, Llp1713, Full Reel | Newark Electronics |
EMI Filter Flat Style SMD T/R | Avnet America |
EMI FILTER 5V LLP1713-9L | TTI Europe |
Where can I find additional details, specifications and documents for a VEMI45AA-HNH-GS08?
Additional datasheets, footprints and schematics for VEMI45AA-HNH-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMI45AA-HNH-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMI45AA-HNH-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMI45AA-HNH-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMI45AA-HNH-GS08 fall under?
The VEMI45AA-HNH-GS08 is listed under Passive Components > Filters > Integrated Passive Filters.
Can I view similar or alternative parts?
You can view similar parts to VEMI45AA-HNH-GS08 when available in the Integrated Passive Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMI45AA-HNH-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMI45AA-HNH-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEMI45AA-HNH-GS08 have stock available?
Authorised distributors including RS, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for VEMI45AA-HNH-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMI45AA-HNH-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMI45AA-HNH-GS08?
You can fill out our help required form which you can use to request a quote for VEMI45AA-HNH-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.