Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
180
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
6,000
in stock
|
Buy Now | |
element14
from US$0.47
|
3,017
in stock
|
Buy Now | |
Farnell
from US$0.45
|
3,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | 1206 |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
Photodiode PIN Chip 950nm 3-Pin SMD T/R | Avnet America |
PIN PHOTODIODE, 950NM, 1206 | element14 |
PIN Photodiode 9.5uA 750-1050nm SMD 1206 | RS |
Photo Diode, 950Nm, 1206 | Newark Electronics |
VEMD Series 950 nm Wavelength â–’60â–‘ Sensitivity 32 V SMT Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE SMD 750-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMD6110X01?
Additional datasheets, footprints and schematics for VEMD6110X01 are listed on our Part Details page. You can also find images and similar parts to VEMD6110X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD6110X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD6110X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD6110X01 fall under?
The VEMD6110X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD6110X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD6110X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD6110X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD6110X01 have stock available?
Authorised distributors including Avnet America, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for VEMD6110X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD6110X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD6110X01?
You can fill out our help required form which you can use to request a quote for VEMD6110X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.