Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
1,810
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,653
in stock
|
Buy Now | |
element14
from US$0.58
|
1,653
in stock
|
Buy Now | |
Farnell
from US$0.57
|
1,653
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
1,594
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 4Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2019) |
PHOTODIODE AEC-Q101 48uA TOPVIE | Rutronik |
PHOTO DIODE QFN 430-1100NM | TTI Europe |
VEMD5010X01 Series 940 nm â–’65â–‘ deg Surface Mount Silicon PIN Photodiode | Future Electronics |
PIN Photodiode 48uA 430-1070nm QFN | RS |
Pin Photodiode, 940Nm, Smd | Newark Electronics |
PIN PHOTODIODE, 940NM, SMD | element14 |
Vishay IR Photodiode 940nm, SMD | Distrelec |
Photodiode PIN Chip 940nm 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VEMD5010X01?
Additional datasheets, footprints and schematics for VEMD5010X01 are listed on our Part Details page. You can also find images and similar parts to VEMD5010X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD5010X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD5010X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD5010X01 fall under?
The VEMD5010X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD5010X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD5010X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD5010X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD5010X01 have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, RS and Newark Electronics have stock available or on a lead time for VEMD5010X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD5010X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD5010X01?
You can fill out our help required form which you can use to request a quote for VEMD5010X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.