Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
15,959
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
15,964
in stock
|
Buy Now | |
element14
from US$0.26
|
15,959
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
4,950
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 35° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Pin Photodiode, 900Nm, Smd | Newark Electronics |
PIN PHOTODIODE, 900NM, SMD | element14 |
PIN photodiode | Transfer Multisort Elektronik |
PHOTO PIN DIODE SMD Gullwing | Future Electronics |
Photodiode 900nm 2-Pin SMD T/R | Avnet America |
PHOTODIODE HSPEED GW350-1120NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMD2523X01?
Additional datasheets, footprints and schematics for VEMD2523X01 are listed on our Part Details page. You can also find images and similar parts to VEMD2523X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD2523X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD2523X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD2523X01 fall under?
The VEMD2523X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD2523X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD2523X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD2523X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD2523X01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for VEMD2523X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD2523X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD2523X01?
You can fill out our help required form which you can use to request a quote for VEMD2523X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.