Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,184
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5,478
in stock
|
Buy Now | |
element14
from US$0.26
|
2,184
in stock
|
Buy Now | |
Rutronik
-
|
186,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 15° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Vbr | 32V |
Operating Temperature Range | -40°C to +100°C |
Wavelength Typ | 900nm |
PIN photodiode | Transfer Multisort Elektronik |
DIODE, PIN, SMD, DOME LENS | element14 |
PHOTODIODE GULWING AECQ 30° | Rutronik |
Diode, Pin, Smd, Dome Lens | Newark Electronics |
Photodiode PIN Chip 900nm Automotive 2-Pin SMD T/R | Future Electronics |
Photodiode PIN Chip 900nm 2-Pin SMD T/R | Avnet America |
PHOTO DIODE GW -E3 350-1120NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMD2520X01?
Additional datasheets, footprints and schematics for VEMD2520X01 are listed on our Part Details page. You can also find images and similar parts to VEMD2520X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD2520X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD2520X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD2520X01 fall under?
The VEMD2520X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD2520X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD2520X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD2520X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD2520X01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for VEMD2520X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD2520X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD2520X01?
You can fill out our help required form which you can use to request a quote for VEMD2520X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.