Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 35° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Pin Photodiode, 900Nm, Smd | Newark Electronics |
PIN PHOTODIODE, 900NM, SMD | element14 |
PHOTODIODE REVERSE AEC-Q101 70° | Rutronik |
Photodiode 900nm 2-Pin SMD T/R | Avnet America |
PHOTODIOD HSPEED RGW350-1120NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMD2503X01?
Additional datasheets, footprints and schematics for VEMD2503X01 are listed on our Part Details page. You can also find images and similar parts to VEMD2503X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD2503X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD2503X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD2503X01 fall under?
The VEMD2503X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD2503X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD2503X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD2503X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD2503X01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for VEMD2503X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD2503X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD2503X01?
You can fill out our help required form which you can use to request a quote for VEMD2503X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.