Status: | Unknown |
---|---|
Series: | VEMD2000X01, VEMD2020X01 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
6,000
in stock
|
Buy Now | |
RS
from US$0.37
|
5,983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,561
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,200
in stock
|
Buy Now | |
element14
from US$0.29
|
2,200
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: GW, RGW |
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.8 |
Applications |
---|
High speed photo detector |
Infrared remote control |
Infrared data transmission |
Datasheet |
---|
VEMD2000X01, VEMD2020X01 |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
PHOTODIOD REV GULLW 750-1050NM | TTI Europe |
VEMD2000X01 Series â–’15â–‘ 940 nm 750 to 150 nm SMT Domed Silicon PIN Photodiode | Future Electronics |
Photo Diode SMD REV. Gullwing Filter-e3 | RS |
PIN IR photodiode | Transfer Multisort Elektronik |
Pin Photodiode, 940Nm, Smd | Newark Electronics |
PIN PHOTODIODE, 940NM, SMD | element14 |
PHOTODIODE REVERSE AEC-Q101 | Rutronik |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VEMD2000X01?
Additional datasheets, footprints and schematics for VEMD2000X01 are listed on our Part Details page. You can also find images and similar parts to VEMD2000X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD2000X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD2000X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD2000X01 fall under?
The VEMD2000X01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD2000X01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD2000X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD2000X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEMD2000X01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VEMD2000X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD2000X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD2000X01?
You can fill out our help required form which you can use to request a quote for VEMD2000X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.