Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
358
in stock
|
Buy Now | |
element14
from US$0.45
|
178
in stock
|
Buy Now | |
Farnell
from US$0.43
|
178
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | 0805 |
Wavelength of Peak Sensitivity | 840nm |
Angle of Half Sensitivity ± | 70° |
Dark Current | 10pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Photo Diode, 840Nm, 0805 | Newark Electronics |
PIN PHOTODIODE, AEC-Q101, 840NM, 0805 | element14 |
PIN Photodiode 1.8uA 700-1070nm SMD 0805 | RS |
Silicon PIN Photodiode | Future Electronics |
Photodiode Chip 840nm 2-Pin 0805 T/R | Avnet America |
PHOTO EPI DIODE F 700-1070NM | TTI Europe |
PHOTODIODE AECQ 0805 FILTER 1.8 | Rutronik |
Where can I find additional details, specifications and documents for a VEMD1160X01?
Additional datasheets, footprints and schematics for VEMD1160X01 are listed on our Part Details page. You can also find images and similar parts to VEMD1160X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD1160X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD1160X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD1160X01 fall under?
The VEMD1160X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD1160X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD1160X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD1160X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMD1160X01 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VEMD1160X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD1160X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD1160X01?
You can fill out our help required form which you can use to request a quote for VEMD1160X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.