Status: | Unknown |
---|---|
Series: | VEL36 series |
RoHS: | Unknown |
Prices starting from US$16.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.45
|
12
in stock
|
Buy Now | |
element14
from US$16.37
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$20.41
|
43
in stock
|
Buy Now | |
Farnell
from US$19.31
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.89
|
10
in stock
|
Buy Now | |
Distrelec
from US$23.00
|
4
in stock
|
Buy Now | |
RS Americas
from US$19.30
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 36W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.1mm x 5.5mm x 12mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | VEL36 series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 36W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 1.5A |
RoHS Compliant | Yes |
Adaptor, Ac-Dc, 24V, 1.5A | Newark Electronics |
Power Adapter UK Plug In 24V 36W | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
XP Power Power Supply, Industrial VEL 264V 800mA 36W UK Type G (BS1363) Plug 2.1 x 5.5 mm Barrel Plug | Distrelec |
Power Supply, AC-DC, Desktop, Adapter, 36W, 24V1.5A, 90-264V In, VEL36 Series | XP Power VEL36US240-UK-JA | RS Americas |
Where can I find additional details, specifications and documents for a VEL36US240-UK-JA?
Additional datasheets, footprints and schematics for VEL36US240-UK-JA are listed on our Part Details page. You can also find images and similar parts to VEL36US240-UK-JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEL36US240-UK-JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEL36US240-UK-JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEL36US240-UK-JA fall under?
The VEL36US240-UK-JA is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to VEL36US240-UK-JA when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEL36US240-UK-JA you can contact the distributor directly for product support, shipping queries etc.
Is the VEL36US240-UK-JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEL36US240-UK-JA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for VEL36US240-UK-JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEL36US240-UK-JA often in real-time on the comparison pages.
What if I can't find stock of VEL36US240-UK-JA?
You can fill out our help required form which you can use to request a quote for VEL36US240-UK-JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.