Status: | Unknown |
---|---|
Series: | VEC Series |
RoHS: | Unknown |
Prices starting from US$22.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.55
|
No stock
|
Buy Now | |
element14
from US$26.01
|
618
in stock
|
Buy Now | |
Farnell
from US$24.27
|
612
in stock
|
Buy Now | |
RS Americas
from US$28.11
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$22.63
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
224
in stock
|
Buy Now | |
Distrelec
from US$28.66
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 65W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5.41A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug Center Positive 2.5mm x 5.5mm x 11mm |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | VEC Series |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 5.41A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 65W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5.41A |
RoHS Compliant | Yes |
Power Supply AC-DC Desktop Mount Enclosed 65W 12V@5.41A 90-264V Input | XP Power VEC65US12 | RS Americas |
Adaptor, Ac-Dc, 12V, 5.41A | Newark Electronics |
EXTERNAL PSU, 65W, LEVEL VI | Avnet Abacus |
Power Adapter Desk Top C14 12V 5.41A 65W | RS |
XP Power Power Supply, Industrial VEC 264V 900mA 65W IEC 60320 C14 2.5 x 5.5 mm Barrel Plug | Distrelec |
Where can I find additional details, specifications and documents for a VEC65US12?
Additional datasheets, footprints and schematics for VEC65US12 are listed on our Part Details page. You can also find images and similar parts to VEC65US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEC65US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEC65US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEC65US12 fall under?
The VEC65US12 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to VEC65US12 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEC65US12 you can contact the distributor directly for product support, shipping queries etc.
Is the VEC65US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEC65US12 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for VEC65US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEC65US12 often in real-time on the comparison pages.
What if I can't find stock of VEC65US12?
You can fill out our help required form which you can use to request a quote for VEC65US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.