Status: | Unknown |
---|---|
Series: | VE Series |
RoHS: | Unknown |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | VE Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 3.9J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, 67V, Mlv, 1812 | Newark Electronics |
VARISTOR, AEC-Q200, 67V, MLV, 1812 | element14 |
Varistor Multilayer 31VDC/25VAC 0.0023uF 5A 39V 1812 SMD T/R | Avnet America |
VE Series SMD 150 oC High Temperature Low Voltage Multilayer Chip Varistor 1812 | KEMET VE1812K801R025 | RS Americas |
Where can I find additional details, specifications and documents for a VE1812K801R025?
Additional datasheets, footprints and schematics for VE1812K801R025 are listed on our Part Details page. You can also find images and similar parts to VE1812K801R025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VE1812K801R025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VE1812K801R025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VE1812K801R025 fall under?
The VE1812K801R025 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VE1812K801R025 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VE1812K801R025 you can contact the distributor directly for product support, shipping queries etc.
Is the VE1812K801R025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VE1812K801R025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VE1812K801R025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VE1812K801R025 often in real-time on the comparison pages.
What if I can't find stock of VE1812K801R025?
You can fill out our help required form which you can use to request a quote for VE1812K801R025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.