Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Termination | IDC / IDT |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 19AWG |
Terminal Type | Wire Splice |
Insulator Colour | Red (Transparent) |
RoHS Compliant | NA |
UR IDC Connectors UR 19-26 AWG | RS |
Wire Splice, Red, 26-19Awg, Idc | Newark Electronics |
UR IDC Connectors UR 19-26 AWG | Klein Tools VDV826-605 | RS Americas |
Where can I find additional details, specifications and documents for a VDV826-605?
Additional datasheets, footprints and schematics for VDV826-605 are listed on our Part Details page. You can also find images and similar parts to VDV826-605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDV826-605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDV826-605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDV826-605 fall under?
The VDV826-605 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to VDV826-605 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDV826-605 you can contact the distributor directly for product support, shipping queries etc.
Is the VDV826-605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDV826-605 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for VDV826-605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDV826-605 often in real-time on the comparison pages.
What if I can't find stock of VDV826-605?
You can fill out our help required form which you can use to request a quote for VDV826-605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.