Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Prices starting from US$0.25
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr Us 14D 8000A 300V Stlds Bulk E3 Rohs Compliant: Yes |Vishay VDRUS14X300BSE | Newark Electronics |
VDR US 14D 8000A 300V STLDS BULK E3 | element14 |
Ultra Surge Varistor VDR Metal Oxide 300V 8kA 2-Pin Radial Bulk | Avnet America |
300VAC 205J 8K A 775 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VDRUS14X300BSE?
Additional datasheets, footprints and schematics for VDRUS14X300BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS14X300BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS14X300BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS14X300BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS14X300BSE fall under?
The VDRUS14X300BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS14X300BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS14X300BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS14X300BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS14X300BSE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VDRUS14X300BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS14X300BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS14X300BSE?
You can fill out our help required form which you can use to request a quote for VDRUS14X300BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.