Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Varistor, Mov, 240V, Disc 14Mm | Newark Electronics |
VARISTOR, MOV, 240V, DISC 14MM | element14 |
Varistor Metal Oxide 850pF 50A 240V Through Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a VDRUS14X150BSE?
Additional datasheets, footprints and schematics for VDRUS14X150BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS14X150BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS14X150BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS14X150BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS14X150BSE fall under?
The VDRUS14X150BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS14X150BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS14X150BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS14X150BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS14X150BSE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VDRUS14X150BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS14X150BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS14X150BSE?
You can fill out our help required form which you can use to request a quote for VDRUS14X150BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.