Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr Us 14D 8000A 130V Stlds Bulk E3 Rohs Compliant: Yes |Vishay VDRUS14X130BSE | Newark Electronics |
VDR US 14D 8000A 130V STLDS BULK E3 | element14 |
VDR US 14D 8000A 130V STLDS BULK E3 82AC8716 | Farnell |
Vishay VDR Metal Oxide Ultra Surge High Temperature Varistor 130VAC, 170VDC | Distrelec |
Varistor Metal Oxide 1050pF 50A 205V Through Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a VDRUS14X130BSE?
Additional datasheets, footprints and schematics for VDRUS14X130BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS14X130BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS14X130BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS14X130BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS14X130BSE fall under?
The VDRUS14X130BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS14X130BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS14X130BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS14X130BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS14X130BSE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for VDRUS14X130BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS14X130BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS14X130BSE?
You can fill out our help required form which you can use to request a quote for VDRUS14X130BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.