Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr Us 10D 4500A 320V Stlds Bulk E3 Rohs Compliant: Yes |Vishay VDRUS10T320BSE | Newark Electronics |
VDR US 10D 4500A 320V STLDS BULK E3 | element14 |
VDR US 10D 4500A 320V STLDS BULK E3 82AC8702 | Farnell |
Vishay VDR Metal Oxide Ultra Surge High Temperature Varistor 320VAC, 420VDC | Distrelec |
Varistor Metal Oxide 220pF 25A 510V Through Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a VDRUS10T320BSE?
Additional datasheets, footprints and schematics for VDRUS10T320BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS10T320BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS10T320BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS10T320BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS10T320BSE fall under?
The VDRUS10T320BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS10T320BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS10T320BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS10T320BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS10T320BSE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for VDRUS10T320BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS10T320BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS10T320BSE?
You can fill out our help required form which you can use to request a quote for VDRUS10T320BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.