Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vishay VDR Metal Oxide Ultra Surge High Temperature Varistor 275VAC, 350VDC | Distrelec |
Vdr Us 07D 1800A 275V Stlds Bulk E3 Rohs Compliant: Yes |Vishay VDRUS07M275BSE | Newark Electronics |
430 V 1.8 kA Varistor 1 Circuit Through Hole Disc 7mm | Future Electronics |
Ultra Surge Varistor VDR Metal Oxide 275V 1.8kA 2-Pin Radial Bulk | Avnet America |
VDR US 07D 1800A 275V STLDS BULK E3 | Farnell |
Where can I find additional details, specifications and documents for a VDRUS07M275BSE?
Additional datasheets, footprints and schematics for VDRUS07M275BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS07M275BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS07M275BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS07M275BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS07M275BSE fall under?
The VDRUS07M275BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS07M275BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS07M275BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS07M275BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS07M275BSE have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for VDRUS07M275BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS07M275BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS07M275BSE?
You can fill out our help required form which you can use to request a quote for VDRUS07M275BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.