Status: | Unknown |
---|---|
Series: | VDRUS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free high temperature resistant silicone coated |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
VDE Certificate 40051495 |
Datasheet |
---|
VDRUS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
VARISTOR, MOV, 390VDC, DISC 7MM | element14 |
Vishay VDR Metal Oxide Ultra Surge High Temperature Varistor 250VAC, 320VDC | Distrelec |
Vdr Us 07D 1800A 250V Stlds Bulk E3 Rohs Compliant: Yes |Vishay VDRUS07M250BSE | Newark Electronics |
Varistor Metal Oxide 160pF 10A 390V Through Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a VDRUS07M250BSE?
Additional datasheets, footprints and schematics for VDRUS07M250BSE are listed on our Part Details page. You can also find images and similar parts to VDRUS07M250BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRUS07M250BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRUS07M250BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRUS07M250BSE fall under?
The VDRUS07M250BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRUS07M250BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRUS07M250BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRUS07M250BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRUS07M250BSE have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for VDRUS07M250BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRUS07M250BSE often in real-time on the comparison pages.
What if I can't find stock of VDRUS07M250BSE?
You can fill out our help required form which you can use to request a quote for VDRUS07M250BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.