Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Prices starting from US$0.18
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
320 VAC 77J 850 V-CLMP | TTI Europe |
Metal-Oxide Varistor (Mov),320V V(Rms),2.5Ka I(Tm),radial-Var |Vishay VDRS10P320BSE | Newark Electronics |
VDR ST 10D 2500A 320V STLDS BULK E3 | Future Electronics |
Var MOV 320VAC/420VDC 2500A 510V Radial Bulk | Avnet America |
Varistors, VDR ST 10D 2500A 320V STLDS BULK e3 | Vishay Dale VDRS10P320BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRS10P320BSE?
Additional datasheets, footprints and schematics for VDRS10P320BSE are listed on our Part Details page. You can also find images and similar parts to VDRS10P320BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS10P320BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS10P320BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS10P320BSE fall under?
The VDRS10P320BSE is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VDRS10P320BSE when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS10P320BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS10P320BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS10P320BSE have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VDRS10P320BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS10P320BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS10P320BSE?
You can fill out our help required form which you can use to request a quote for VDRS10P320BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.