Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
5,483
in stock
|
Buy Now | |
element14
from US$0.23
|
5,483
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,483
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
4,391
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,391
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,285
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
3,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
190
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Varistor, Mov, 2381593 Series, 350 V, 1.2 Ka, Disc 7Mm, Metal Oxide Varistor (Mov), 710 V Rohs Compliant: Yes |Vishay VDRS07H275BSE | Newark Electronics |
VARISTOR, 350V, 710V, DISC 7MM | element14 |
275 VAC 36.0J 1200 V-CLMP | TTI Europe |
Varistor 350V 36J Through Hole Mount | Rapid Electronics |
Vishay VDR High Surge Metal Oxide Varistor 275VAC, 350VDC | Distrelec |
VDRS 7mm DC=350V CL=710V 36J | Rutronik |
Metal oxide varistor,7mm dia 275Vrms | RS |
Varistor: metal-oxide | Transfer Multisort Elektronik |
VDRS Series 350 VDC 275 V RMS 140 pF Radial VDR Metal Oxide Varistor | Future Electronics |
Var MOV 275VAC/350VDC 1200A 430V Radial Bulk | Avnet America |
Varistors, VDR ST 07D 1200A 275V STLDS BULK e3 | Vishay Dale VDRS07H275BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRS07H275BSE?
Additional datasheets, footprints and schematics for VDRS07H275BSE are listed on our Part Details page. You can also find images and similar parts to VDRS07H275BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS07H275BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS07H275BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS07H275BSE fall under?
The VDRS07H275BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS07H275BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS07H275BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS07H275BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS07H275BSE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for VDRS07H275BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS07H275BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS07H275BSE?
You can fill out our help required form which you can use to request a quote for VDRS07H275BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.