Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
889
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
3,500
in stock
|
Buy Now | |
element14
from US$0.23
|
889
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr St 07D 1200A 130V Stlds Bulk E3 |Vishay VDRS07H130BSE | Newark Electronics |
Var MOV 130VAC/170VDC 1200A 205V Radial Bulk | Avnet America |
VARISTOR, 340V, DISC 7MM | element14 |
VDRS Series ╪ 9 mm 130 V 170 VDC Straight Lead Radial Metal Oxide Varistor | Future Electronics |
Varistors, VDR ST 07D 1200A 130V STLDS BULK e3 | Vishay Dale VDRS07H130BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRS07H130BSE?
Additional datasheets, footprints and schematics for VDRS07H130BSE are listed on our Part Details page. You can also find images and similar parts to VDRS07H130BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS07H130BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS07H130BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS07H130BSE fall under?
The VDRS07H130BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS07H130BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS07H130BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS07H130BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS07H130BSE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for VDRS07H130BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS07H130BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS07H130BSE?
You can fill out our help required form which you can use to request a quote for VDRS07H130BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.