Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
VDRS Series 56 Vdc 40 Vrms 250 A Radial Lead Metal Oxide Varistor | Future Electronics |
Metal Oxide Varistor, 56V, Disc | Newark Electronics |
Var MOV 40VAC/56VDC 250A 68V Radial Bulk | Avnet America |
Varistors, VDR ST 07D 0250A 040V STLDS BULK e3 | Vishay Dale VDRS07B040BSE | RS Americas |
VARISTORS 40VOLTS | TTI Europe |
Where can I find additional details, specifications and documents for a VDRS07B040BSE?
Additional datasheets, footprints and schematics for VDRS07B040BSE are listed on our Part Details page. You can also find images and similar parts to VDRS07B040BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS07B040BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS07B040BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS07B040BSE fall under?
The VDRS07B040BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS07B040BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS07B040BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS07B040BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS07B040BSE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VDRS07B040BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS07B040BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS07B040BSE?
You can fill out our help required form which you can use to request a quote for VDRS07B040BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.