Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
VDRS 7mm DC=38V CL=93V 3,6J | Rutronik |
Metal Oxide Varistor, 38V, Disc | Newark Electronics |
VDR Series 38 VDC 30 Vrms 250 A 1600 pF Radial Metal Oxide Varistor | Future Electronics |
Var MOV 30VAC/38VDC 250A 47V Radial Bulk | Avnet America |
Varistors, VDR ST 07D 0250A 030V STLDS BULK e3 | Vishay Dale VDRS07B030BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRS07B030BSE?
Additional datasheets, footprints and schematics for VDRS07B030BSE are listed on our Part Details page. You can also find images and similar parts to VDRS07B030BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS07B030BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS07B030BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS07B030BSE fall under?
The VDRS07B030BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS07B030BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS07B030BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS07B030BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS07B030BSE have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VDRS07B030BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS07B030BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS07B030BSE?
You can fill out our help required form which you can use to request a quote for VDRS07B030BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.