Status: | Unknown |
---|---|
Series: | VDRH Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40013495 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRH Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr Hs 20D 100Aa 550V Stlds Bulk E3 |Vishay VDRH20X550BSE | Newark Electronics |
Var MOV 550VAC/745VDC 10000A 910V Radial Bulk | Avnet America |
Varistors, VDR HS 20D 100AA 550V STLDS BULK e3 | Vishay Dale VDRH20X550BSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRH20X550BSE?
Additional datasheets, footprints and schematics for VDRH20X550BSE are listed on our Part Details page. You can also find images and similar parts to VDRH20X550BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRH20X550BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRH20X550BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRH20X550BSE fall under?
The VDRH20X550BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRH20X550BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRH20X550BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRH20X550BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRH20X550BSE have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for VDRH20X550BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRH20X550BSE often in real-time on the comparison pages.
What if I can't find stock of VDRH20X550BSE?
You can fill out our help required form which you can use to request a quote for VDRH20X550BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.