Status: | Unknown |
---|---|
Series: | VDRH Series |
RoHS: | Compliant |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight or kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40013495 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRH Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Vdr Hs 14D 6000A 060V Stlds Tape E3 |Vishay VDRH14V060TSE | Newark Electronics |
VDRH Series 60 Vrms 85 VDC Straight Lead High Surge Metal Oxide Varistor | Future Electronics |
VDR Metal Oxide Varistor High Surge 60V RMS 6000pF 2300A Radial Lead T/R | Avnet America |
Varistors, VDR HS 14D 6000A 060V STLDS TAPE e3 | Vishay Dale VDRH14V060TSE | RS Americas |
Where can I find additional details, specifications and documents for a VDRH14V060TSE?
Additional datasheets, footprints and schematics for VDRH14V060TSE are listed on our Part Details page. You can also find images and similar parts to VDRH14V060TSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRH14V060TSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRH14V060TSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRH14V060TSE fall under?
The VDRH14V060TSE is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to VDRH14V060TSE when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRH14V060TSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRH14V060TSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRH14V060TSE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for VDRH14V060TSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRH14V060TSE often in real-time on the comparison pages.
What if I can't find stock of VDRH14V060TSE?
You can fill out our help required form which you can use to request a quote for VDRH14V060TSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.