Status: | Unknown |
---|---|
Series: | VDM.10.0 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
432
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
800
in stock
|
Buy Now | |
element14
from US$0.85
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 8.25mcd |
No. of Digits / Alpha | 1 |
Character Size | 10mm |
Common Connection | Common Cathode |
Product Range | VDM.10.0 Series |
SVHC | No SVHC (15-Jan-2019) |
VDMR10 Series Super Red 7 Segment 631 nm SMT Display 10 mm Common Cathode | Future Electronics |
DISPLAY, SEVEN SEGMENT, 10MM, RED | element14 |
Display, 7-Segment, 10Mm, Red, Full Reel | Newark Electronics |
Displays Segmented Module 1DIGIT 8LED Red 10-Pin SMD T/R | Avnet America |
DISPLAY 7SEG SUPERRED 10MM | TTI Europe |
SMD-Display 7-SEG.10mm SUPERRE | Rutronik |
Where can I find additional details, specifications and documents for a VDMR10C0?
Additional datasheets, footprints and schematics for VDMR10C0 are listed on our Part Details page. You can also find images and similar parts to VDMR10C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDMR10C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDMR10C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDMR10C0 fall under?
The VDMR10C0 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to VDMR10C0 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDMR10C0 you can contact the distributor directly for product support, shipping queries etc.
Is the VDMR10C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VDMR10C0 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VDMR10C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDMR10C0 often in real-time on the comparison pages.
What if I can't find stock of VDMR10C0?
You can fill out our help required form which you can use to request a quote for VDMR10C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.