Status: | Unknown |
---|---|
Series: | VCUT0505B-HD1 |
RoHS: | Compliant |
Prices starting from US$0.0393
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
15,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0436
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
7,150
in stock
|
Buy Now | |
Rutronik
from US$0.0441
|
-
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0393
|
-
|
Buy Now | |
Farnell
from US$0.0492
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra compact LLP1006-2L package |
Low package profile < 0.4 mm |
1-line ESD protection |
Datasheet |
---|
VCUT0505B-HD1 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Diode TVS Single Uni-Dir 5V 56W | RS |
TVS Diode Uni-Dir 5.5VWM 16VC LLP10062L | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD 1-Line BI 5V LLP1006-2L | Rutronik |
Esd Protection Diode Llp1006-G4 Rohs Compliant: No |Vishay VCUT0505B-HD1-GS08 | Newark Electronics |
Diode TVS Single Uni-Dir 5V 56W 2-Pin LLP | Avnet America |
VCUT0505B-HD1-GS08, Bi-Directional ESD Protection Diode, 56W, 2-Pin LLP1006 | Siliconix / Vishay VCUT0505B-HD1-GS08 | RS Americas |
BISY ESD DIODE 5V LLP1006-2L | TTI Europe |
Where can I find additional details, specifications and documents for a VCUT0505B-HD1-GS08?
Additional datasheets, footprints and schematics for VCUT0505B-HD1-GS08 are listed on our Part Details page. You can also find images and similar parts to VCUT0505B-HD1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCUT0505B-HD1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCUT0505B-HD1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCUT0505B-HD1-GS08 fall under?
The VCUT0505B-HD1-GS08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to VCUT0505B-HD1-GS08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCUT0505B-HD1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCUT0505B-HD1-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCUT0505B-HD1-GS08 have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for VCUT0505B-HD1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCUT0505B-HD1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCUT0505B-HD1-GS08?
You can fill out our help required form which you can use to request a quote for VCUT0505B-HD1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.