Status: | Unknown |
---|---|
Series: | VCP Series |
RoHS: | Unknown |
Prices starting from US$20.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.42
|
No stock
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Width | 41.6mm |
Height | 19.4mm |
Depth | 73.8mm |
Product Range | VCP Series |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 81% |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 41.6mm |
Output Current Max | 1.6A |
Output Ripple Voltage pk-pk | 150mV |
Power Rating | 24W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 24W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1.6A |
RoHS Compliant | Yes |
PSU, 24W, SINGLE OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a VCP24US15?
Additional datasheets, footprints and schematics for VCP24US15 are listed on our Part Details page. You can also find images and similar parts to VCP24US15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCP24US15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCP24US15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCP24US15 fall under?
The VCP24US15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VCP24US15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCP24US15 you can contact the distributor directly for product support, shipping queries etc.
Is the VCP24US15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCP24US15 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VCP24US15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCP24US15 often in real-time on the comparison pages.
What if I can't find stock of VCP24US15?
You can fill out our help required form which you can use to request a quote for VCP24US15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.