Status: | Unknown |
---|---|
Series: | VCNL4010 |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
368
in stock
|
Buy Now | |
Avnet Asia
from US$1.27
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$2.24
|
1,786
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
1,136
in stock
|
Buy Now | |
element14
from US$1.69
|
1,136
in stock
|
Buy Now | |
Farnell
from US$1.61
|
1,136
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Rutronik
from US$2.17
|
-
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 3.95 x 3.95 x 0.75 |
Integrated modules: infrared emitter (IRED), ambient light sensor (ALS-PD), proximity sensor (PD), and signal conditioning IC |
Applications |
---|
Proximity sensor for mobile devices (e.g. smart phones, touch phones, PDA, GPS) for touch screen locking, power saving, etc. |
Integrated ambient light function for display/keypad contrast control and dimming of mobile devices |
Proximity/optical switch for consumer, computing and industrial devices and displays |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4010 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Proximity Sensors Light to Digital VCNL4x Series |
Selector Guide |
Tradeshow Brochure |
Infograph |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Proximity and Ambient Light Sensor 13-Pin SMD T/R | Avnet Asia |
Vishay Ambient Light and Proximity Sensor 540 nm , Pins 12 | Distrelec |
Sensor,als+Proximity,smd, | Newark Electronics |
SENSOR,ALS+PROXIMITY,SMD, | element14 |
Proximity & Ambient Light Sensor I2C SMD | RS |
Ambient Light Sensor Digital | Rutronik |
VCNL4010 Series 2.5 - 3.6 V 200 mm Range SMT Proximity and Ambient Light Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a VCNL4010-GS08?
Additional datasheets, footprints and schematics for VCNL4010-GS08 are listed on our Part Details page. You can also find images and similar parts to VCNL4010-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4010-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4010-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4010-GS08 fall under?
The VCNL4010-GS08 is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4010-GS08 when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4010-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4010-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4010-GS08 have stock available?
Authorised distributors including Avnet Asia, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for VCNL4010-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4010-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCNL4010-GS08?
You can fill out our help required form which you can use to request a quote for VCNL4010-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.