Status: | Unknown |
---|---|
Series: | VCNL3020 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
8,955
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
13,200
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
13,200
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
3,300
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
3,184
in stock
|
Buy Now | |
element14
from US$1.32
|
1,247
in stock
|
Buy Now | |
Farnell
from US$1.26
|
1,247
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,200
in stock
|
Buy Now | |
Rutronik
from US$1.95
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.90 x 2.40 x 0.83 |
Integrated modules: infrared emitter (IRED), proximity sensor (PD), and signal conditioning IC |
Applications |
---|
Proximity sensor for mobile devices (e.g. smart phones, touch phones, PDA, GPS) for touch screen locking, power saving, etc. |
Proximity / optical switch for consumer, computing and industrial devices and displays |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL3020 |
General Information |
---|
Physics and Technology |
Tech Note |
Symbols and Terminology |
Product Literature |
---|
Did You Know |
Proximity Sensors Light to Digital VCNL4x Series |
Selector Guide |
Infograph |
Tradeshow Brochure |
Product Overview |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Sensor, Photo, 200M, I2C, Full Reel | Newark Electronics |
Proximity Sensor Open Drain-OUT 200mm 2.5V to 3.6V 10-Pin SMD Module T/R | Avnet America |
Proximity Sensor & Infrared Emitter, I2C | RS |
PROXIMITY SOR | TTI Europe |
Vishay Infrared Proximity Sensor 200mm SMD | Distrelec |
OPTICAL SENSOR, 200MM, DIGITAL | element14 |
Proximity Sensor w IR emitt I²C | Rutronik |
VCNL3020 Series 50 mW 892 nm Surface Mount Infrared Emitter Proximity Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a VCNL3020-GS08?
Additional datasheets, footprints and schematics for VCNL3020-GS08 are listed on our Part Details page. You can also find images and similar parts to VCNL3020-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL3020-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL3020-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL3020-GS08 fall under?
The VCNL3020-GS08 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL3020-GS08 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL3020-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL3020-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL3020-GS08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, TTI Europe and Distrelec have stock available or on a lead time for VCNL3020-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL3020-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCNL3020-GS08?
You can fill out our help required form which you can use to request a quote for VCNL3020-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.